The DPO4USB is a Module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites.
Additional Features:
USB Serial Triggering and Analysis Module
Enables triggering on packet-level content for low-speed, full-speed, and high-speed USB serial buses
Also enables analytical tools such as digital views of the signal, bus views, packet decoding, search tools, and packet decode tables with time-stamp information for low-speed, full-speed, and high-speed USB serial buses
Signal Inputs - Low-speed and Full-speed: Any Ch1 - Ch4 (and any D0 - D15 on MSO models); Low-speed, Full-speed, and Highspeed: Any Ch1 - Ch4, Math, Ref1 - Ref4
Recommended Probing - Low-speed and Full-speed: Single ended or differential; High-speed: Differential
The DPO4USB is a Module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites.
Additional Features:
- USB Serial Triggering and Analysis Module
- Enables triggering on packet-level content for low-speed, full-speed, and high-speed USB serial buses
- Also enables analytical tools such as digital views of the signal, bus views, packet decoding, search tools, and packet decode tables with time-stamp information for low-speed, full-speed, and high-speed USB serial buses
- Signal Inputs - Low-speed and Full-speed: Any Ch1 - Ch4 (and any D0 - D15 on MSO models); Low-speed, Full-speed, and Highspeed: Any Ch1 - Ch4, Math, Ref1 - Ref4
- Recommended Probing - Low-speed and Full-speed: Single ended or differential; High-speed: Differential