The DPO4ENET is a Module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites.
Additional Features:
Automated serial triggering, decode, and search for Ethernet 10BASE-T and 100BASE-TX
Triggering on all the critical elements of an Ethernet 10BASE-T and 100BASE-TX such as address, data, etc.
Triggering on and decoding IPv4 internet protocol and TCP transport protocol
Decoding all the critical elements of each message. No more counting 1s and 0s!
Searching through long acquisitions using user-defined criteria to find specific messages
Event Table showing decoded serial bus activity in a tabular, time-stamped format for quick summary of system activity
The DPO4ENET application module, installed in an MDO4000 or MSO/DPO4000B Series oscilloscope, provides a robust set of tools for debugging embedded systems with 10BASE-T and 100BASE-TX Ethernet.
The DPO4ENET is a Module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites.
Additional Features:
- Automated serial triggering, decode, and search for Ethernet 10BASE-T and 100BASE-TX
- Triggering on all the critical elements of an Ethernet 10BASE-T and 100BASE-TX such as address, data, etc.
- Triggering on and decoding IPv4 internet protocol and TCP transport protocol
- Decoding all the critical elements of each message. No more counting 1s and 0s!
- Searching through long acquisitions using user-defined criteria to find specific messages
- Event Table showing decoded serial bus activity in a tabular, time-stamped format for quick summary of system activity
The DPO4ENET application module, installed in an MDO4000 or MSO/DPO4000B Series oscilloscope, provides a robust set of tools for debugging embedded systems with 10BASE-T and 100BASE-TX Ethernet.