The DPO4BND is a module from Tektronix.
Additional Features:
Application bundle for the 4000, 4000B Series
DPO4AERO: Aerospace serial triggering and analysis module
DPO4AUDIO: Audio serial triggering and analysis module
DPO4AUTO: Automotive Serial Triggering and Analysis Module
DPO4COMP: RS-232/422/485/UART serial triggering and analysis module
DPO4EMBD: I2C and SPI serial triggering and analysis module
DPO4ENET: Ethernet serial triggering and analysis module
DPO4LMT: Limit/Mask Test module
DPO4PWR: Power analysis module
DPO4USB: USB serial triggering and analysis module
DPO4VID: HDTV and Custom video trigger module
The Tektronix DPO4BND is an application bundle module that enables all of the functionality of the DPO4AERO, DPO4AUDIO, DPO4AUTO, DPO4COMP, DPO4EMBD, DPO4ENET, DPO4LMT, DPO4PWR, DPO4USB and DPO4VID application modules in a single module. Save money when multiple serial bus debug and analysis application modules are required and easily move the entire set of functionality from one instrument to another.
The DPO4BND is a module from Tektronix.
Additional Features:
- Application bundle for the 4000, 4000B Series
- DPO4AERO: Aerospace serial triggering and analysis module
- DPO4AUDIO: Audio serial triggering and analysis module
- DPO4AUTO: Automotive Serial Triggering and Analysis Module
- DPO4COMP: RS-232/422/485/UART serial triggering and analysis module
- DPO4EMBD: I2C and SPI serial triggering and analysis module
- DPO4ENET: Ethernet serial triggering and analysis module
- DPO4LMT: Limit/Mask Test module
- DPO4PWR: Power analysis module
- DPO4USB: USB serial triggering and analysis module
- DPO4VID: HDTV and Custom video trigger module
The Tektronix DPO4BND is an application bundle module that enables all of the functionality of the DPO4AERO, DPO4AUDIO, DPO4AUTO, DPO4COMP, DPO4EMBD, DPO4ENET, DPO4LMT, DPO4PWR, DPO4USB and DPO4VID application modules in a single module. Save money when multiple serial bus debug and analysis application modules are required and easily move the entire set of functionality from one instrument to another.