The DPO4AUDIO is a Module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites.
Additional Features:
Automated Serial Triggering, Decode, and Search options for I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, MIL-STD-1553, and I2S/LJ/RJ/TDM.
Trigger on all the critical elements of a serial bus such as address, data, etc.
Decode all the critical elements of each message. No more counting 1s and 0s!
Search through long acquisitions using user-defined criteria to find specific messages.
Event table shows decoded serial bus activity in a tabular, time-stamped format for quick summary of system activity.
Export Event table data to .csv format.
The Tektronix DPO4AUDIO is an Audio Serial Triggering and Analysis Module. Enable triggering on packet-level information on I2S, LJ, RJ, and TDM audio buses as well as analytical tools such as digital views of the signal, bus views, packet decoding, search tools, and packet decode table with time stamp information.
The DPO4AUDIO is a Module from Tektronix. This module is used with Tektronix oscilloscopes to provide more measurement capabilites.
Additional Features:
- Automated Serial Triggering, Decode, and Search options for I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, MIL-STD-1553, and I2S/LJ/RJ/TDM.
- Trigger on all the critical elements of a serial bus such as address, data, etc.
- Decode all the critical elements of each message. No more counting 1s and 0s!
- Search through long acquisitions using user-defined criteria to find specific messages.
- Event table shows decoded serial bus activity in a tabular, time-stamped format for quick summary of system activity.
- Export Event table data to .csv format.
The Tektronix DPO4AUDIO is an Audio Serial Triggering and Analysis Module. Enable triggering on packet-level information on I2S, LJ, RJ, and TDM audio buses as well as analytical tools such as digital views of the signal, bus views, packet decoding, search tools, and packet decode table with time stamp information.