Tektronix, Inc. Digital Benchtop Multimeter, 5.5 Digits, .015% DMM4020

Description
Key Performance Specifications 5.5 Digit Resolution Basic VDC Accuracy of up to 0.015% (1 yr.) 200 mV to 1000 V Voltage Range, with up to 10 μV Resolution 200 μA to 10 A Current Range, with up to 1 nA Resolution 200 ω to 100 Mω Ohm Range, with up to 1 mω Resolution CAT I 1000 V, CAT II 600 V Available Functions and Features Volts, Ohms, and Amps Measurements Diode and Continuity Testing Frequency Measurements 2×4 Ohms 4-wire Measurement Technique Dedicated DC Leakage Current Measurements Six Dedicated Buttons for Fast Access to Instrument Setups Limit Compare Mode for Pass/Fail Testing Connectivity Front 2×4 Measurement Inputs RS-232 on Rear Panel for Quick PC Connectivity Includes USB to RS-232 Interface Adapter Cable Includes National Instrument's LabVIEW SignalExpress™ TE Limited Edition for Connecting Your Bench
Description
Key Performance Specifications 5.5 Digit Resolution Basic VDC Accuracy of up to 0.015% (1 yr.) 200 mV to 1000 V Voltage Range, with up to 10 μV Resolution 200 μA to 10 A Current Range, with up to 1 nA Resolution 200 ω to 100 Mω Ohm Range, with up to 1 mω Resolution CAT I 1000 V, CAT II 600 V Available Functions and Features Volts, Ohms, and Amps Measurements Diode and Continuity Testing Frequency Measurements 2×4 Ohms 4-wire Measurement Technique Dedicated DC Leakage Current Measurements Six Dedicated Buttons for Fast Access to Instrument Setups Limit Compare Mode for Pass/Fail Testing Connectivity Front 2×4 Measurement Inputs RS-232 on Rear Panel for Quick PC Connectivity Includes USB to RS-232 Interface Adapter Cable Includes National Instrument's LabVIEW SignalExpress™ TE Limited Edition for Connecting Your Bench

Suppliers

Company
Product
Description
Supplier Links
Digital Benchtop Multimeter, 5.5 Digits, .015% - 70136956 - Allied Electronics, Inc.
Fort Worth, TX, USA
Digital Benchtop Multimeter, 5.5 Digits, .015%
70136956
Digital Benchtop Multimeter, 5.5 Digits, .015% 70136956
Key Performance Specifications 5.5 Digit Resolution Basic VDC Accuracy of up to 0.015% (1 yr.) 200 mV to 1000 V Voltage Range, with up to 10 μV Resolution 200 μA to 10 A Current Range, with up to 1 nA Resolution 200 ω to 100 Mω Ohm Range, with up to 1 mω Resolution CAT I 1000 V, CAT II 600 V Available Functions and Features Volts, Ohms, and Amps Measurements Diode and Continuity Testing Frequency Measurements 2×4 Ohms 4-wire Measurement Technique Dedicated DC Leakage Current Measurements Six Dedicated Buttons for Fast Access to Instrument Setups Limit Compare Mode for Pass/Fail Testing Connectivity Front 2×4 Measurement Inputs RS-232 on Rear Panel for Quick PC Connectivity Includes USB to RS-232 Interface Adapter Cable Includes National Instrument's LabVIEW SignalExpress™ TE Limited Edition for Connecting Your Bench

Key Performance Specifications

  • 5.5 Digit Resolution
  • Basic VDC Accuracy of up to 0.015% (1 yr.)
  • 200 mV to 1000 V Voltage Range, with up to 10 μV Resolution
  • 200 μA to 10 A Current Range, with up to 1 nA Resolution
  • 200 Ω to 100 MΩ Ohm Range, with up to 1 mΩ Resolution
  • CAT I 1000 V, CAT II 600 V Available Functions and Features
  • Volts, Ohms, and Amps Measurements
  • Diode and Continuity Testing
  • Frequency Measurements
  • 2×4 Ohms 4-wire Measurement Technique
  • Dedicated DC Leakage Current Measurements
  • Six Dedicated Buttons for Fast Access to Instrument Setups
  • Limit Compare Mode for Pass/Fail Testing Connectivity
  • Front 2×4 Measurement Inputs
  • RS-232 on Rear Panel for Quick PC Connectivity
  • Includes USB to RS-232 Interface Adapter Cable
  • Includes National Instrument's LabVIEW SignalExpress™ TE Limited Edition for Connecting Your Bench
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70136956
Product Name Digital Benchtop Multimeter, 5.5 Digits, .015%
Form Factor Bench top
Measurement Type AC / DC
DC Voltage 0.2000 to 1000 volts
AC Voltage 0.2000 to 1000 volts
DC Current 2.00E-4 to 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
UT131A Palm Size Digital Multimeter with Capacitance Testing - UT131A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details