Danaher Corporation Current Sensors DHR 1000 C10

Description
Current Sensor 1000A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 1000A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - DHR1000C10-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
DHR1000C10-ND
Current Sensors DHR1000C10-ND
Current Sensor 1000A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 1000A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 1000A, 0-10V O/p; Sensor Output Lem - 96K8571 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 1000A, 0-10V O/p; Sensor Output Lem
96K8571
Current Transducer, 1000A, 0-10V O/p; Sensor Output Lem 96K8571
CURRENT TRANSDUCER, 1000A, 0-10V O/P; Sensor Output:Voltage; Supply Voltage DC Min:20V; Supply Voltage DC Max:50V; Current Measuring Range DC:0A to 1kA; Current Measuring Range AC:0A to 1kA; Response Time:150ms; Accuracy %:1%; RoHS Compliant: Yes

CURRENT TRANSDUCER, 1000A, 0-10V O/P; Sensor Output:Voltage; Supply Voltage DC Min:20V; Supply Voltage DC Max:50V; Current Measuring Range DC:0A to 1kA; Current Measuring Range AC:0A to 1kA; Response Time:150ms; Accuracy %:1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number DHR1000C10-ND 96K8571
Product Name Current Sensors Current Transducer, 1000A, 0-10V O/p; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
Current Sensors - 2548326-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details