Tektronix, Inc. Antenna, Lpda, 9Khz-8.5Ghz, 50 Ohm; Antenna Type Tektronix DF-A0047-C1

Description
ANTENNA, LPDA, 9KHZ-8.5GHZ, 50 OHM; Antenna Type:Combined Loop / LPDA; Frequency Min:9kHz; Frequency Max:8.5GHz; Antenna Mounting:-; Gain:6dB; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Horizon tal / VerticalRoHS Compliant: Yes
Datasheet
Description
ANTENNA, LPDA, 9KHZ-8.5GHZ, 50 OHM; Antenna Type:Combined Loop / LPDA; Frequency Min:9kHz; Frequency Max:8.5GHz; Antenna Mounting:-; Gain:6dB; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Horizon tal / VerticalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Lpda, 9Khz-8.5Ghz, 50 Ohm; Antenna Type Tektronix - 80Y1745 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Lpda, 9Khz-8.5Ghz, 50 Ohm; Antenna Type Tektronix
80Y1745
Antenna, Lpda, 9Khz-8.5Ghz, 50 Ohm; Antenna Type Tektronix 80Y1745
ANTENNA, LPDA, 9KHZ-8.5GHZ, 50 OHM; Antenna Type:Combined Loop / LPDA; Frequency Min:9kHz; Frequency Max:8.5GHz; Antenna Mounting:-; Gain:6dB; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Horizon tal / VerticalRoHS Compliant: Yes

ANTENNA, LPDA, 9KHZ-8.5GHZ, 50 OHM; Antenna Type:Combined Loop / LPDA; Frequency Min:9kHz; Frequency Max:8.5GHz; Antenna Mounting:-; Gain:6dB; VSWR:3.5; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Horizontal / VerticalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 80Y1745
Product Name Antenna, Lpda, 9Khz-8.5Ghz, 50 Ohm; Antenna Type Tektronix
Primary Frequency Range 0.0 to 8500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
GPS/GLONASS/Galileo L1 + L2 Band SMD Passive Ceramic Antenna (25x25x2mm) - ET-GPL12-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Double Ridge Guide Horn Antenna Kit - ModelSAS-572 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details