West Control Solutions DataVU 5 Paperless Chart Recorder

Description
The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls. Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and menu led soft keys. Three fixed keys allow the user to easily locate and return to the master control options. Alternatively for those that prefer to use a PC to configure their recorder or for multiple recorders to be configured, the DataVU 5 can be set up remotely using a CompactFlash card or via communications. This is particularly time efficient when the same configuration profile needs to be set up on multiple devices. Benefits & Features Reduces set up time with an intuitive, logical on screen menu. Set up can be carried out on the spot via the front panel Recorder can be configured by personnel of all skill levels using simplified by soft key functionality Remote and multiple set up from a PC can be carried out using a RS232/485, Ethernet or CompactFlash card connection, preventing duplication of work and saving time. Supports wide viewing angles with its 5” TFT high quality, colour display. Data can be presented in multiple formats including; graphical display, numerical display, historical data display and an event list. Ideal for use in many industrial environments.
Datasheet
Description
The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls. Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and menu led soft keys. Three fixed keys allow the user to easily locate and return to the master control options. Alternatively for those that prefer to use a PC to configure their recorder or for multiple recorders to be configured, the DataVU 5 can be set up remotely using a CompactFlash card or via communications. This is particularly time efficient when the same configuration profile needs to be set up on multiple devices. Benefits & Features Reduces set up time with an intuitive, logical on screen menu. Set up can be carried out on the spot via the front panel Recorder can be configured by personnel of all skill levels using simplified by soft key functionality Remote and multiple set up from a PC can be carried out using a RS232/485, Ethernet or CompactFlash card connection, preventing duplication of work and saving time. Supports wide viewing angles with its 5” TFT high quality, colour display. Data can be presented in multiple formats including; graphical display, numerical display, historical data display and an event list. Ideal for use in many industrial environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DataVU 5 Paperless Chart Recorder -  - West Control Solutions
Gurnee, IL, USA
DataVU 5 Paperless Chart Recorder
DataVU 5 Paperless Chart Recorder
The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls. Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and menu led soft keys. Three fixed keys allow the user to easily locate and return to the master control options. Alternatively for those that prefer to use a PC to configure their recorder or for multiple recorders to be configured, the DataVU 5 can be set up remotely using a CompactFlash card or via communications. This is particularly time efficient when the same configuration profile needs to be set up on multiple devices. Benefits & Features Reduces set up time with an intuitive, logical on screen menu. Set up can be carried out on the spot via the front panel Recorder can be configured by personnel of all skill levels using simplified by soft key functionality Remote and multiple set up from a PC can be carried out using a RS232/485, Ethernet or CompactFlash card connection, preventing duplication of work and saving time. Supports wide viewing angles with its 5” TFT high quality, colour display. Data can be presented in multiple formats including; graphical display, numerical display, historical data display and an event list. Ideal for use in many industrial environments.

The DataVU 5 paperless recorder is designed to provide a fast and easy set up through user friendly controls.

Set up is so simple that it can be carried out on the spot via the front panel without the need for a PC. Configuration is carried out using a combination of fixed keys and menu led soft keys. Three fixed keys allow the user to easily locate and return to the master control options.

Alternatively for those that prefer to use a PC to configure their recorder or for multiple recorders to be configured, the DataVU 5 can be set up remotely using a CompactFlash card or via communications. This is particularly time efficient when the same configuration profile needs to be set up on multiple devices.

Benefits & Features

  • Reduces set up time with an intuitive, logical on screen menu.
  • Set up can be carried out on the spot via the front panel
  • Recorder can be configured by personnel of all skill levels using simplified by soft key functionality
  • Remote and multiple set up from a PC can be carried out using a RS232/485, Ethernet or CompactFlash card connection, preventing duplication of work and saving time.
  • Supports wide viewing angles with its 5” TFT high quality, colour display.
  • Data can be presented in multiple formats including; graphical display, numerical display, historical data display and an event list.
  • Ideal for use in many industrial environments.
Supplier's Site Datasheet

Technical Specifications

  West Control Solutions
Product Category Data Acquisition
Product Name DataVU 5 Paperless Chart Recorder
Data Acquisition Datalogger; Chart Recorder
Form Factor Panel / Chassis Mount
Outputs Relay Output
User Interface Front Panel
Host Connection RS232/422/485; USB; Ethernet; Profibus-DP
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Data Acquisition Input/Output Module
Agency Approval CE, EAC, UKCA
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details