Veeder-Root Timer; Product Range Veeder Root DA211A6

Description
TIMER; Product Range:DA200 Series; Timer Functions:Repeat Cycle; Time Min:99.99s; Time Max:99.98h; No. of Timing Ranges:4Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC; Current Rating Nom:5A RoHS Compliant: No
Datasheet
Description
TIMER; Product Range:DA200 Series; Timer Functions:Repeat Cycle; Time Min:99.99s; Time Max:99.98h; No. of Timing Ranges:4Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC; Current Rating Nom:5A RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Timer; Product Range Veeder Root - 01B2255 - Newark, An Avnet Company
Chicago, IL, United States
Timer; Product Range Veeder Root
01B2255
Timer; Product Range Veeder Root 01B2255
TIMER; Product Range:DA200 Series; Timer Functions:Repeat Cycle; Time Min:99.99s; Time Max:99.98h; No. of Timing Ranges:4Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC; Current Rating Nom:5A RoHS Compliant: No

TIMER; Product Range:DA200 Series; Timer Functions:Repeat Cycle; Time Min:99.99s; Time Max:99.98h; No. of Timing Ranges:4Ranges; No. of Digits:4; Timer Output:2 Changeover Relays; Supply Voltage Max:120VAC; Current Rating Nom:5A RoHS Compliant: No

Supplier's Site Datasheet
TIMER, EAGLE SIGNAL, ELECTRONIC REPEAT CYCLE, 1/8 DIN MTG, 120VAC - 70132651 - Allied Electronics, Inc.
Fort Worth, TX, USA
TIMER, EAGLE SIGNAL, ELECTRONIC REPEAT CYCLE, 1/8 DIN MTG, 120VAC
70132651
TIMER, EAGLE SIGNAL, ELECTRONIC REPEAT CYCLE, 1/8 DIN MTG, 120VAC 70132651
The DA200 series timer is a microprocessor based repeat cycle timer housed in a 1/8 DIN style enclosure. Two 4 digit push-button switches on the front of the unit provide exact setting of the ON and OFF time setpoints. Four time ranges from 99.99 seconds to 99 hours and 99 minutes can be independently programmed for the ON and OFF times. Repeat or Single Cycle operation and ON or OFF time first operation can also be programmed. All programming is done using rocker switches located on the side of the unit. Features: DPDT 5 Amp Relay Output Two LED Indicators to Show ON and OFF Operation Recessed Programming Rocker Switches 0.01 Second Setting Resolution

The DA200 series timer is a microprocessor based repeat cycle timer housed in a 1/8 DIN style enclosure. Two 4 digit push-button switches on the front of the unit provide exact setting of the ON and OFF time setpoints. Four time ranges from 99.99 seconds to 99 hours and 99 minutes can be independently programmed for the ON and OFF times. Repeat or Single Cycle operation and ON or OFF time first operation can also be programmed. All programming is done using rocker switches located on the side of the unit.
Features:

  • DPDT 5 Amp Relay Output
  • Two LED Indicators to Show ON and OFF Operation
  • Recessed Programming Rocker Switches
  • 0.01 Second Setting Resolution
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Digital Timers Digital Timers
Product Number 01B2255 70132651
Product Name Timer; Product Range Veeder Root TIMER, EAGLE SIGNAL, ELECTRONIC REPEAT CYCLE, 1/8 DIN MTG, 120VAC
Instrument Type Timer Timer
Technology Electronic Electronic
Minimum Time Setting 99.99 seconds
Maximum Time Setting 99.98 hours
Signal Input Type Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.61 - Electronic staircase timer - 14618230P000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Electromechanical Hour Meters - HK-46 - Fargo Controls, Inc.
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Instrument Type Timer
Technology Electronic
View Details
Time Switches - 2017946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Functions Controller
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details