Fluke Rugged Pelican Hard Case, 80/180 Series CXT80

Description
Unbreakable, watertight, airtight, dustproof, chemical resistant and corrosion proof Buoyancy allows case to float in salt water with 3.6 kg (7.94 lb) load Includes an automatic purge valve for quick equalization after changes in atmospheric pressure Features an exclusive 6.4 mm (0.25 in) neoprene O-ring and ABS latches for excellent seal For use with the following test tools: Multimeters: 27, 83 V, 85 V, 87 V, 187, 189, Process Tools: 724, 725, 726, 789
Description
Unbreakable, watertight, airtight, dustproof, chemical resistant and corrosion proof Buoyancy allows case to float in salt water with 3.6 kg (7.94 lb) load Includes an automatic purge valve for quick equalization after changes in atmospheric pressure Features an exclusive 6.4 mm (0.25 in) neoprene O-ring and ABS latches for excellent seal For use with the following test tools: Multimeters: 27, 83 V, 85 V, 87 V, 187, 189, Process Tools: 724, 725, 726, 789

Suppliers

Company
Product
Description
Supplier Links
Rugged Pelican Hard Case, 80/180 Series - 70145908 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rugged Pelican Hard Case, 80/180 Series
70145908
Rugged Pelican Hard Case, 80/180 Series 70145908
Unbreakable, watertight, airtight, dustproof, chemical resistant and corrosion proof Buoyancy allows case to float in salt water with 3.6 kg (7.94 lb) load Includes an automatic purge valve for quick equalization after changes in atmospheric pressure Features an exclusive 6.4 mm (0.25 in) neoprene O-ring and ABS latches for excellent seal For use with the following test tools: Multimeters: 27, 83 V, 85 V, 87 V, 187, 189, Process Tools: 724, 725, 726, 789

  • Unbreakable, watertight, airtight, dustproof, chemical resistant and corrosion proof
  • Buoyancy allows case to float in salt water with 3.6 kg (7.94 lb) load
  • Includes an automatic purge valve for quick equalization after changes in atmospheric pressure
  • Features an exclusive 6.4 mm (0.25 in) neoprene O-ring and ABS latches for excellent seal
  • For use with the following test tools: Multimeters: 27, 83 V, 85 V, 87 V, 187, 189, Process Tools: 724, 725, 726, 789
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70145908
Product Name Rugged Pelican Hard Case, 80/180 Series
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Instrument Cases - 2664956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 3.54 inch (90 mm)
Length 7.87 inch (200 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details