Fluke Rugged Pelican Hard Case, 170 Series CXT170

Description
Unbreakable, watertight, airtight, dustproof, chemical resistant and corrosion proof Buoyancy allows case to float in salt water with 3.6 kg (7.94 lb) load Includes an automatic purge valve for quick equalization after changes in atmospheric pressure Features an exclusive 6.4 mm (0.25 in) neoprene O-ring and ABS latches for excellent seal For use with the following test tools: Air Quality: 922, Insulation Testers: 1503, 1507, 1577, 1587, Multimeters: 77 III, 77 IV, 114, 115, 116, 117, 177, 179, Process Tools: 712, 714, 715, 717, 718, 787, Temperature: 51, 51-2, 52, 52-2, 53, 53-2, 54, 54-2
Description
Unbreakable, watertight, airtight, dustproof, chemical resistant and corrosion proof Buoyancy allows case to float in salt water with 3.6 kg (7.94 lb) load Includes an automatic purge valve for quick equalization after changes in atmospheric pressure Features an exclusive 6.4 mm (0.25 in) neoprene O-ring and ABS latches for excellent seal For use with the following test tools: Air Quality: 922, Insulation Testers: 1503, 1507, 1577, 1587, Multimeters: 77 III, 77 IV, 114, 115, 116, 117, 177, 179, Process Tools: 712, 714, 715, 717, 718, 787, Temperature: 51, 51-2, 52, 52-2, 53, 53-2, 54, 54-2

Suppliers

Company
Product
Description
Supplier Links
Rugged Pelican Hard Case, 170 Series - 70145907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rugged Pelican Hard Case, 170 Series
70145907
Rugged Pelican Hard Case, 170 Series 70145907
Unbreakable, watertight, airtight, dustproof, chemical resistant and corrosion proof Buoyancy allows case to float in salt water with 3.6 kg (7.94 lb) load Includes an automatic purge valve for quick equalization after changes in atmospheric pressure Features an exclusive 6.4 mm (0.25 in) neoprene O-ring and ABS latches for excellent seal For use with the following test tools: Air Quality: 922, Insulation Testers: 1503, 1507, 1577, 1587, Multimeters: 77 III, 77 IV, 114, 115, 116, 117, 177, 179, Process Tools: 712, 714, 715, 717, 718, 787, Temperature: 51, 51-2, 52, 52-2, 53, 53-2, 54, 54-2

  • Unbreakable, watertight, airtight, dustproof, chemical resistant and corrosion proof
  • Buoyancy allows case to float in salt water with 3.6 kg (7.94 lb) load
  • Includes an automatic purge valve for quick equalization after changes in atmospheric pressure
  • Features an exclusive 6.4 mm (0.25 in) neoprene O-ring and ABS latches for excellent seal
  • For use with the following test tools: Air Quality: 922, Insulation Testers: 1503, 1507, 1577, 1587, Multimeters: 77 III, 77 IV, 114, 115, 116, 117, 177, 179, Process Tools: 712, 714, 715, 717, 718, 787, Temperature: 51, 51-2, 52, 52-2, 53, 53-2, 54, 54-2
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70145907
Product Name Rugged Pelican Hard Case, 170 Series
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details