Tektronix, Inc. Probe; 2.5 A (RMS); 175 VDC; 0.03; 1.2 kHz to 200 MHz (Typ.); 1 nH; 500; 1 CT2

Description
Differential Probes, 0.3 pF Input Capacitance, +⁄- 25 V Voltage Rating High bandwidth Ultra low inductance Very small form factor The current probe are designed for permanent or semi permanent in circuit installation. Each probe consist of a current transformer and an interconnecting cable. The current transformer have a small hole through which a current carrying conductor is passe
Description
Differential Probes, 0.3 pF Input Capacitance, +⁄- 25 V Voltage Rating High bandwidth Ultra low inductance Very small form factor The current probe are designed for permanent or semi permanent in circuit installation. Each probe consist of a current transformer and an interconnecting cable. The current transformer have a small hole through which a current carrying conductor is passe

Suppliers

Company
Product
Description
Supplier Links
Probe; 2.5 A (RMS); 175 VDC; 0.03; 1.2 kHz to 200 MHz (Typ.); 1 nH; 500; 1 - 70136826 - Allied Electronics, Inc.
Fort Worth, TX, USA
Probe; 2.5 A (RMS); 175 VDC; 0.03; 1.2 kHz to 200 MHz (Typ.); 1 nH; 500; 1
70136826
Probe; 2.5 A (RMS); 175 VDC; 0.03; 1.2 kHz to 200 MHz (Typ.); 1 nH; 500; 1 70136826
Differential Probes, 0.3 pF Input Capacitance, +⁄- 25 V Voltage Rating High bandwidth Ultra low inductance Very small form factor The current probe are designed for permanent or semi permanent in circuit installation. Each probe consist of a current transformer and an interconnecting cable. The current transformer have a small hole through which a current carrying conductor is passe

Differential Probes, 0.3 pF Input Capacitance, +⁄- 25 V Voltage Rating

  • High bandwidth
  • Ultra low inductance
  • Very small form factor
    The current probe are designed for permanent or semi permanent in circuit installation. Each probe consist of a current transformer and an interconnecting cable. The current transformer have a small hole through which a current carrying conductor is passe
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Current Sensors
Product Number 70136826
Product Name Probe; 2.5 A (RMS); 175 VDC; 0.03; 1.2 kHz to 200 MHz (Typ.); 1 nH; 500; 1
Current Type AC Current; DC Current
Mounting / Configuration Clamp or Bolt On
Current 2.5 amps
Voltage 175 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Converter Module - 825-MCM20 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Current Type AC Current
View Details
Current Transducers - ACS716KLATR-25CB-T - 909238-ACS716KLATR-25CB-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details