Kollmorgen Corporation Stepper Motor CT

Description
CT series motors incorporate innovative cooling technology, high-torque magnetic designs, rugged bearings and high-voltage insulation systems. These high-torque motors support large mechanical loads, and can be used with any stepper drive. CT Series motors are available in NEMA 17 and 23 frame sizes and are available with a variety of lengths, windings and shafts. Features High torque magnetic design features a large rotor diameter, small air gap, high energy magnets and computer controlled winding to provide maximum torque in the smallest size Aluminum shell and end-caps quickly remove heat from the motor, allowing for higher current and torque ratings while running at a lower temperature for longer motor life Large bearing system accommodates high thrust loads and high side loading High voltage molded insulation system encases the stator, eliminating joints and gaps to improve reliability and increase voltage ratings CT Series motors can be used with all standard stepper drives, as well as high-voltage, high-performance drives Available in NEMA 17 and 23 frame sizes with a wide selection of lengths, windings and shafts
Description
CT series motors incorporate innovative cooling technology, high-torque magnetic designs, rugged bearings and high-voltage insulation systems. These high-torque motors support large mechanical loads, and can be used with any stepper drive. CT Series motors are available in NEMA 17 and 23 frame sizes and are available with a variety of lengths, windings and shafts. Features High torque magnetic design features a large rotor diameter, small air gap, high energy magnets and computer controlled winding to provide maximum torque in the smallest size Aluminum shell and end-caps quickly remove heat from the motor, allowing for higher current and torque ratings while running at a lower temperature for longer motor life Large bearing system accommodates high thrust loads and high side loading High voltage molded insulation system encases the stator, eliminating joints and gaps to improve reliability and increase voltage ratings CT Series motors can be used with all standard stepper drives, as well as high-voltage, high-performance drives Available in NEMA 17 and 23 frame sizes with a wide selection of lengths, windings and shafts

Suppliers

Company
Product
Description
Supplier Links
Stepper Motor - CT - Kollmorgen Corporation
Radford, VA, USA
Stepper Motor
CT
Stepper Motor CT
CT series motors incorporate innovative cooling technology, high-torque magnetic designs, rugged bearings and high-voltage insulation systems. These high-torque motors support large mechanical loads, and can be used with any stepper drive. CT Series motors are available in NEMA 17 and 23 frame sizes and are available with a variety of lengths, windings and shafts. Features High torque magnetic design features a large rotor diameter, small air gap, high energy magnets and computer controlled winding to provide maximum torque in the smallest size Aluminum shell and end-caps quickly remove heat from the motor, allowing for higher current and torque ratings while running at a lower temperature for longer motor life Large bearing system accommodates high thrust loads and high side loading High voltage molded insulation system encases the stator, eliminating joints and gaps to improve reliability and increase voltage ratings CT Series motors can be used with all standard stepper drives, as well as high-voltage, high-performance drives Available in NEMA 17 and 23 frame sizes with a wide selection of lengths, windings and shafts

CT series motors incorporate innovative cooling technology, high-torque magnetic designs, rugged bearings and high-voltage insulation systems. These high-torque motors support large mechanical loads, and can be used with any stepper drive. CT Series motors are available in NEMA 17 and 23 frame sizes and are available with a variety of lengths, windings and shafts.

Features

  • High torque magnetic design features a large rotor diameter, small air gap, high energy magnets and computer controlled winding to provide maximum torque in the smallest size
  • Aluminum shell and end-caps quickly remove heat from the motor, allowing for higher current and torque ratings while running at a lower temperature for longer motor life
  • Large bearing system accommodates high thrust loads and high side loading
  • High voltage molded insulation system encases the stator, eliminating joints and gaps to improve reliability and increase voltage ratings
  • CT Series motors can be used with all standard stepper drives, as well as high-voltage, high-performance drives
  • Available in NEMA 17 and 23 frame sizes with a wide selection of lengths, windings and shafts
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Stepper Motors (rotary)
Product Number CT
Product Name Stepper Motor
Stepper Construction Hybrid
Current per Phase 0.3300 to 9.9 amps
Number of Leads 4 to 6 #
Holding Torque 33 to 1930 In-oz (23 to 1363 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motor - TorquePower™ Enhanced TPE11M - ElectroCraft
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 7.4 VDC
Current per Phase 1.8 amps
View Details
Stepper Motors - 8928723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Holding Torque 30 In-oz (21 N-cm)
Step Angle 1.80 degrees
Units Metric
View Details
DC-Micromotors Series 1741 ... CXR Graphite Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.04 in-oz/amp (7.33 mN-m/amp)
Rotor Inertia 2.55E-5 oz-in-sec² (1.80E-4 kg-cm²)
View Details
DSMH Series Hybrid Stepping Motor - DSM4239H-14170 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 62 In-oz (44 N-cm)
Step Angle 1.80 degrees
View Details