Setra Systems Model CSS Series Current Switch CSSGFN025NN

Description
The CSS solid core current switch's convenient wide orifice allows easy pass through of the conductor, making it ideal for new installations. These units are solid state switches and have accurate very low fixed or user adjustable setpoints, and are ideal for direct drive units, small exhaust fans, and other fixed loads. Features: Solid Core Design Adjustable Switch Setpoints Relay LED Indication Over/Under Current Sensing Snap-on Power Relay
Description
The CSS solid core current switch's convenient wide orifice allows easy pass through of the conductor, making it ideal for new installations. These units are solid state switches and have accurate very low fixed or user adjustable setpoints, and are ideal for direct drive units, small exhaust fans, and other fixed loads. Features: Solid Core Design Adjustable Switch Setpoints Relay LED Indication Over/Under Current Sensing Snap-on Power Relay

Suppliers

Company
Product
Description
Supplier Links
Model CSS Series Current Switch - CSSGFN025NN - Setra Systems
Boxborough, MA, USA
Model CSS Series Current Switch
CSSGFN025NN
Model CSS Series Current Switch CSSGFN025NN
The CSS solid core current switch's convenient wide orifice allows easy pass through of the conductor, making it ideal for new installations. These units are solid state switches and have accurate very low fixed or user adjustable setpoints, and are ideal for direct drive units, small exhaust fans, and other fixed loads. Features: Solid Core Design Adjustable Switch Setpoints Relay LED Indication Over/Under Current Sensing Snap-on Power Relay

The CSS solid core current switch's convenient wide orifice allows easy pass through of the conductor, making it ideal for new installations. These units are solid state switches and have accurate very low fixed or user adjustable setpoints, and are ideal for direct drive units, small exhaust fans, and other fixed loads.

Features:

  • Solid Core Design
  • Adjustable Switch Setpoints
  • Relay LED Indication
  • Over/Under Current Sensing
  • Snap-on Power Relay
Supplier's Site

Technical Specifications

  Setra Systems
Product Category Current Sensors
Product Number CSSGFN025NN
Product Name Model CSS Series Current Switch
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output "Output" is a switch or alarm signal
Operating Temperature 5 to 140 F (-15 to 60 C)
Current 0.2500 to 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
CURRENT TRANSDUCER 200A RMS - 1-CTS200ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 300 amps
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details