Setra Systems Model CSC Series Current Swtich CSCGFN150R1

Description
The CSC split core current swtich design is ideal for existing installations as it can easily be clamped onto existing power cable or wires. These units are offered with industry standard 135 Amp or 200 Amp output and very low fixed or adjustable setpoints. Setpoints can be adjusted for over or under loads. Features Clamped Split Core Design Adjustable Switch Setpoints Switch LED Indication Relay LED Indication Over/Under Current Sensing Snap on Power Relay
Description
The CSC split core current swtich design is ideal for existing installations as it can easily be clamped onto existing power cable or wires. These units are offered with industry standard 135 Amp or 200 Amp output and very low fixed or adjustable setpoints. Setpoints can be adjusted for over or under loads. Features Clamped Split Core Design Adjustable Switch Setpoints Switch LED Indication Relay LED Indication Over/Under Current Sensing Snap on Power Relay

Suppliers

Company
Product
Description
Supplier Links
Model CSC Series Current Swtich - CSCGFN150R1 - Setra Systems
Boxborough, MA, USA
Model CSC Series Current Swtich
CSCGFN150R1
Model CSC Series Current Swtich CSCGFN150R1
The CSC split core current swtich design is ideal for existing installations as it can easily be clamped onto existing power cable or wires. These units are offered with industry standard 135 Amp or 200 Amp output and very low fixed or adjustable setpoints. Setpoints can be adjusted for over or under loads. Features Clamped Split Core Design Adjustable Switch Setpoints Switch LED Indication Relay LED Indication Over/Under Current Sensing Snap on Power Relay

The CSC split core current swtich design is ideal for existing installations as it can easily be clamped onto existing power cable or wires. These units are offered with industry standard 135 Amp or 200 Amp output and very low fixed or adjustable setpoints. Setpoints can be adjusted for over or under loads.

Features

  • Clamped Split Core Design
  • Adjustable Switch Setpoints
  • Switch LED Indication
  • Relay LED Indication
  • Over/Under Current Sensing
  • Snap on Power Relay
Supplier's Site

Technical Specifications

  Setra Systems
Product Category Current Sensors
Product Number CSCGFN150R1
Product Name Model CSC Series Current Swtich
Current Type AC Current
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - ACS754KCB-150-PSF-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration 5-CB Formed Leads, PSF
View Details
Sensor technology - Current sensors - TLE4973-R120T5-U-S0010 - TLE4973-R120T5-U-S0010 - Infineon Technologies AG
Specs
Current 132 amps
Voltage 4.5 volts
Accuracy 3.45 %FS
View Details
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details