Setra Systems Model CSC Series Current Swtich CSCGFN015NN

Description
The CSC split core current swtich design is ideal for existing installations as it can easily be clamped onto existing power cable or wires. These units are offered with industry standard 135 Amp or 200 Amp output and very low fixed or adjustable setpoints. Setpoints can be adjusted for over or under loads. Features Clamped Split Core Design Adjustable Switch Setpoints Switch LED Indication Relay LED Indication Over/Under Current Sensing Snap on Power Relay
Description
The CSC split core current swtich design is ideal for existing installations as it can easily be clamped onto existing power cable or wires. These units are offered with industry standard 135 Amp or 200 Amp output and very low fixed or adjustable setpoints. Setpoints can be adjusted for over or under loads. Features Clamped Split Core Design Adjustable Switch Setpoints Switch LED Indication Relay LED Indication Over/Under Current Sensing Snap on Power Relay

Suppliers

Company
Product
Description
Supplier Links
Model CSC Series Current Swtich - CSCGFN015NN - Setra Systems
Boxborough, MA, USA
Model CSC Series Current Swtich
CSCGFN015NN
Model CSC Series Current Swtich CSCGFN015NN
The CSC split core current swtich design is ideal for existing installations as it can easily be clamped onto existing power cable or wires. These units are offered with industry standard 135 Amp or 200 Amp output and very low fixed or adjustable setpoints. Setpoints can be adjusted for over or under loads. Features Clamped Split Core Design Adjustable Switch Setpoints Switch LED Indication Relay LED Indication Over/Under Current Sensing Snap on Power Relay

The CSC split core current swtich design is ideal for existing installations as it can easily be clamped onto existing power cable or wires. These units are offered with industry standard 135 Amp or 200 Amp output and very low fixed or adjustable setpoints. Setpoints can be adjusted for over or under loads.

Features

  • Clamped Split Core Design
  • Adjustable Switch Setpoints
  • Switch LED Indication
  • Relay LED Indication
  • Over/Under Current Sensing
  • Snap on Power Relay
Supplier's Site

Technical Specifications

  Setra Systems
Product Category Current Sensors
Product Number CSCGFN015NN
Product Name Model CSC Series Current Swtich
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output "Output" is a switch or alarm signal
Operating Temperature 5 to 140 F (-15 to 60 C)
Current 0.1500 to 200 amps
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 1200A RMS CAL WINDING - 1-CTM1200ID-CD3000 - Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 1500 amps
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection - ACS724KMATR-12AB-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
Voltage 5 volts
View Details
3 suppliers
Current sensor with bus connection - 789-622 - WAGO
Specs
Current Type AC Current
View Details
2 suppliers