Tektronix, Inc. Current Clamp, 1A-200A, Pwr Analyzer; Meter Side Connector Tektronix CL200

Description
CURRENT CLAMP, 1A-200A, PWR ANALYZER; Meter Side Connector:4mm Banana Jack; Probe Side Connector:-; Current Range Max:-; Current Range Min:-; For Use With:Tektronix PA1000 & PA4000 Power Analyzers; Product Range:-; Accuracy %:3% RoHS Compliant: Yes
Description
CURRENT CLAMP, 1A-200A, PWR ANALYZER; Meter Side Connector:4mm Banana Jack; Probe Side Connector:-; Current Range Max:-; Current Range Min:-; For Use With:Tektronix PA1000 & PA4000 Power Analyzers; Product Range:-; Accuracy %:3% RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Current Clamp, 1A-200A, is designed for use with Tektronix PA1000 and PA4000 Power Analyzers. It features a meter side connector with 4mm banana jacks, allowing for easy integration into power measurement setups. The clamp is capable of measuring current within a range of 1A to 200A, making it suitable for various applications in power analysis. The product is RoHS compliant and has an accuracy of 3%. This clamp is essential for engineers needing to conduct precise current measurements in conjunction with Tektronix power analyzers.

Datasheet Summary
Powered by GS/AI

The Current Clamp, 1A-200A, is designed for use with Tektronix PA1000 and PA4000 Power Analyzers. It features a meter side connector with 4mm banana jacks, allowing for easy integration into power measurement setups. The clamp is capable of measuring current within a range of 1A to 200A, making it suitable for various applications in power analysis. The product is RoHS compliant and has an accuracy of 3%. This clamp is essential for engineers needing to conduct precise current measurements in conjunction with Tektronix power analyzers.

Suppliers

Company
Product
Description
Supplier Links
Current Clamp, 1A-200A, Pwr Analyzer; Meter Side Connector Tektronix - 55X2455 - Newark, An Avnet Company
Chicago, IL, United States
Current Clamp, 1A-200A, Pwr Analyzer; Meter Side Connector Tektronix
55X2455
Current Clamp, 1A-200A, Pwr Analyzer; Meter Side Connector Tektronix 55X2455
CURRENT CLAMP, 1A-200A, PWR ANALYZER; Meter Side Connector:4mm Banana Jack; Probe Side Connector:-; Current Range Max:-; Current Range Min:-; For Use With:Tektronix PA1000 & PA4000 Power Analyzers; Product Range:-; Accuracy %:3% RoHS Compliant: Yes

CURRENT CLAMP, 1A-200A, PWR ANALYZER; Meter Side Connector:4mm Banana Jack; Probe Side Connector:-; Current Range Max:-; Current Range Min:-; For Use With:Tektronix PA1000 & PA4000 Power Analyzers; Product Range:-; Accuracy %:3% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 55X2455
Product Name Current Clamp, 1A-200A, Pwr Analyzer; Meter Side Connector Tektronix
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Double-Ended / Wireless Test Spring Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Test Leads - 1797882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details