Tektronix, Inc. Current Clamp, 0.1A-1.2Ka, Pwr Analyzer; Meter Side Connector Tektronix CL1200

Description
CURRENT CLAMP, 0.1A-1.2KA, PWR ANALYZER; Meter Side Connector:4mm Banana Jack; Probe Side Connector:-; Current Range Max:-; Current Range Min:-; For Use With:Tektronix PA1000 & PA4000 Power Analyzers; Product Range:-; Accuracy %:1.5%RoHS Compliant: Yes
Datasheet
Description
CURRENT CLAMP, 0.1A-1.2KA, PWR ANALYZER; Meter Side Connector:4mm Banana Jack; Probe Side Connector:-; Current Range Max:-; Current Range Min:-; For Use With:Tektronix PA1000 & PA4000 Power Analyzers; Product Range:-; Accuracy %:1.5%RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Clamp, 0.1A-1.2Ka, Pwr Analyzer; Meter Side Connector Tektronix - 53X8199 - Newark, An Avnet Company
Chicago, IL, United States
Current Clamp, 0.1A-1.2Ka, Pwr Analyzer; Meter Side Connector Tektronix
53X8199
Current Clamp, 0.1A-1.2Ka, Pwr Analyzer; Meter Side Connector Tektronix 53X8199
CURRENT CLAMP, 0.1A-1.2KA, PWR ANALYZER; Meter Side Connector:4mm Banana Jack; Probe Side Connector:-; Current Range Max:-; Current Range Min:-; For Use With:Tektronix PA1000 & PA4000 Power Analyzers; Product Range:-; Accuracy %:1.5%RoHS Compliant: Yes

CURRENT CLAMP, 0.1A-1.2KA, PWR ANALYZER; Meter Side Connector:4mm Banana Jack; Probe Side Connector:-; Current Range Max:-; Current Range Min:-; For Use With:Tektronix PA1000 & PA4000 Power Analyzers; Product Range:-; Accuracy %:1.5%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 53X8199
Product Name Current Clamp, 0.1A-1.2Ka, Pwr Analyzer; Meter Side Connector Tektronix
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp701-28055 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 150 MHz
Voltage Rating 70 volts
View Details
Alligator Clip to 0.14″ Spade Lug, 18 AWG PVC Test Lead - 689 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.100
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details