Danaher Corporation Current Sensors CKSR 50-NP

Description
Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1098-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1098-ND
Current Sensors 398-1098-ND
Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Current Sensor 50A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 50A, 5V; Sensor Output Lem - 44W8254 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 50A, 5V; Sensor Output Lem
44W8254
Current Transducer, 50A, 5V; Sensor Output Lem 44W8254
CURRENT TRANSDUCER, 50A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes

CURRENT TRANSDUCER, 50A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-150A to 150A; Current Measuring Range AC:-150A to 150A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1098-ND 44W8254
Product Name Current Sensors Current Transducer, 50A, 5V; Sensor Output Lem
Loop Type Closed Loop
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 50 amps -150 to 150 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Sensor technology - Current sensors - TLE4973-R120T5-S0010 - TLE4973-R120T5-S0010 - Infineon Technologies AG
Specs
Current 132 amps
Voltage 4.5 volts
Accuracy 3.45 %FS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details