Danaher Corporation Current Sensors CKSR 15-NP

Description
Current Sensor 15A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 15A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1096-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1096-ND
Current Sensors 398-1096-ND
Current Sensor 15A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Current Sensor 15A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 15A, 5V; Sensor Output Lem - 44W8252 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 15A, 5V; Sensor Output Lem
44W8252
Current Transducer, 15A, 5V; Sensor Output Lem 44W8252
CURRENT TRANSDUCER, 15A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-51A to 51A; Current Measuring Range AC:-51A to 51A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes

CURRENT TRANSDUCER, 15A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-51A to 51A; Current Measuring Range AC:-51A to 51A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1096-ND 44W8252
Product Name Current Sensors Current Transducer, 15A, 5V; Sensor Output Lem
Loop Type Closed Loop
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 15 amps -51 to 51 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2548336-1 - TE Connectivity
Specs
Current 65000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details