Danaher Corporation Current Sensors CASR 6-NP

Description
Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1091-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1091-ND
Current Sensors 398-1091-ND
Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 6A, 5V; Sensor Output Lem - 44W8120 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 6A, 5V; Sensor Output Lem
44W8120
Current Transducer, 6A, 5V; Sensor Output Lem 44W8120
CURRENT TRANSDUCER, 6A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:0.3µs; Accuracy %:0.8%; Product Range:CASR Series;RoHS Compliant: Yes

CURRENT TRANSDUCER, 6A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:0.3µs; Accuracy %:0.8%; Product Range:CASR Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1091-ND 44W8120
Product Name Current Sensors Current Transducer, 6A, 5V; Sensor Output Lem
Loop Type Closed Loop
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-611 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2548322-1 - TE Connectivity
Specs
Current 600 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details