Danaher Corporation Current Sensors CASR 25-NP

Description
Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-CASR25-NP-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-CASR25-NP-ND
Current Sensors 398-CASR25-NP-ND
Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 25A, 5V; Sensor Output Lem - 44W8118 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 25A, 5V; Sensor Output Lem
44W8118
Current Transducer, 25A, 5V; Sensor Output Lem 44W8118
CURRENT TRANSDUCER, 25A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-85A to 85A; Current Measuring Range AC:-85A to 85A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes

CURRENT TRANSDUCER, 25A, 5V; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-85A to 85A; Current Measuring Range AC:-85A to 85A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-CASR25-NP-ND 44W8118
Product Name Current Sensors Current Transducer, 25A, 5V; Sensor Output Lem
Loop Type Closed Loop
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 25 amps -85 to 85 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Current Sensors - 620-CT220RMV-HS5DKR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Mounting / Configuration SC-74A, SOT-753
Electrical Output Voltage
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details