Danaher Corporation Current Sensors CAS 6-NP

Description
Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1087-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1087-ND
Current Sensors 398-1087-ND
Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Current Sensor 6A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 6A, Pcb; Sensor Output Lem - 28W1236 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 6A, Pcb; Sensor Output Lem
28W1236
Current Transducer, 6A, Pcb; Sensor Output Lem 28W1236
CURRENT TRANSDUCER, 6A, PCB; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:0.3µs; Accuracy %:0.8%; Product Range:CAS Series;RoHS Compliant: Yes

CURRENT TRANSDUCER, 6A, PCB; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-; Current Measuring Range AC:-; Response Time:0.3µs; Accuracy %:0.8%; Product Range:CAS Series;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1087-ND 28W1236
Product Name Current Sensors Current Transducer, 6A, Pcb; Sensor Output Lem
Loop Type Closed Loop
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS770KCB-150U-PFF-T - 909252-ACS770KCB-150U-PFF-T - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Current sensor with bus connection - 789-621 - WAGO
Specs
Current Type DC Current
View Details
2 suppliers
Sensors, Transducers - Current Sensors - 1336663-TLI4971A025T5E0001XUMA1 - Win Source Electronics
Specs
Loop Type Open Loop
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 25 amps
View Details
4 suppliers
Current Sensor, Programmable, Sip-3; Quiescent Current Allegro Microsystems - 41Y9397 - Newark, An Avnet Company
Specs
Operating Temperature -40 F (-40 C)
Voltage 4.5 to 5.5 volts
View Details