Danaher Corporation Current Sensors CAS 25-NP

Description
Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1089-5-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1089-5-ND
Current Sensors 398-1089-5-ND
Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Current Sensor 25A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 25A, Pcb; Sensor Output Lem - 58T1394 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 25A, Pcb; Sensor Output Lem
58T1394
Current Transducer, 25A, Pcb; Sensor Output Lem 58T1394
CURRENT TRANSDUCER, 25A, PCB; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-85A to 85A; Current Measuring Range AC:-85A to 85A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes

CURRENT TRANSDUCER, 25A, PCB; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-85A to 85A; Current Measuring Range AC:-85A to 85A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1089-5-ND 58T1394
Product Name Current Sensors Current Transducer, 25A, Pcb; Sensor Output Lem
Loop Type Closed Loop
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 25 amps -85 to 85 amps
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Current Probe - Model BCP-620 - A.H. Systems Inc.
Specs
Loop Type Closed Loop
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
View Details
Current Sensors - 2548334-1 - TE Connectivity
Specs
Current 5000 amps
Voltage 600 volts
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details