Danaher Corporation Current Sensors CAS 15-NP

Description
Current Sensor 15A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 15A 1 Channel Flux Gate, Closed Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1088-5-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1088-5-ND
Current Sensors 398-1088-5-ND
Current Sensor 15A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Current Sensor 15A 1 Channel Flux Gate, Closed Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 15A, Pcb; Sensor Output Lem - 58T1393 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 15A, Pcb; Sensor Output Lem
58T1393
Current Transducer, 15A, Pcb; Sensor Output Lem 58T1393
CURRENT TRANSDUCER, 15A, PCB; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-51A to 51A; Current Measuring Range AC:-51A to 51A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes

CURRENT TRANSDUCER, 15A, PCB; Sensor Output:Voltage; Supply Voltage DC Min:4.75V; Supply Voltage DC Max:5.25V; Current Measuring Range DC:-51A to 51A; Current Measuring Range AC:-51A to 51A; Response Time:0.3µs; Accuracy %:0.8%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1088-5-ND 58T1393
Product Name Current Sensors Current Transducer, 15A, Pcb; Sensor Output Lem
Loop Type Closed Loop
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 15 amps -51 to 51 amps
Unlock Full Specs
to access all available technical data

Similar Products

250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensors - 620-ACS71240LLCBTR-050B3CT-ND - DigiKey
Specs
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration "8-SOIC"
View Details
DC Current, Voltage And Temperature Sensors - IVT-S - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Clamp or Bolt On; Bar Bus Mounting
View Details
Standard Current Probe - BCP-615 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Current 80 to 400 amps
View Details