Gems Sensors & Controls Reliable Coolant Level Sensor CAP-300 Series

Description
Durable sealed design – IP67, IP6K9K Developed for the most rugged coolant applications Tolerates coolant coating Small size – 2˝ (51 mm) long The CAP-300 capacitive level sensor is one of our most durable and reliable point level sensors. Compatible with coolants, the CAP-300 is the ideal OEM solution for power generation equipment, off-highway vehicles and cell phone tower generators and can be mounted in any position. With nearly zero maintenance, the sensor is small in size, tolerates coating and will remain reliable even in the standby mode. Compatible with temperatures up to 257°F (125°C) the capacitive based sensor is suited for the most challenging environments. Available with a variety of mounting types and electrical connections, the CAP-300 is the ideal solution for coolant monitoring. NOW! Available in 316L S/S.
Datasheet
Description
Durable sealed design – IP67, IP6K9K Developed for the most rugged coolant applications Tolerates coolant coating Small size – 2˝ (51 mm) long The CAP-300 capacitive level sensor is one of our most durable and reliable point level sensors. Compatible with coolants, the CAP-300 is the ideal OEM solution for power generation equipment, off-highway vehicles and cell phone tower generators and can be mounted in any position. With nearly zero maintenance, the sensor is small in size, tolerates coating and will remain reliable even in the standby mode. Compatible with temperatures up to 257°F (125°C) the capacitive based sensor is suited for the most challenging environments. Available with a variety of mounting types and electrical connections, the CAP-300 is the ideal solution for coolant monitoring. NOW! Available in 316L S/S.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reliable Coolant Level Sensor - CAP-300 Series - Gems Sensors & Controls
Plainville, CT, USA
Reliable Coolant Level Sensor
CAP-300 Series
Reliable Coolant Level Sensor CAP-300 Series
Durable sealed design – IP67, IP6K9K Developed for the most rugged coolant applications Tolerates coolant coating Small size – 2˝ (51 mm) long The CAP-300 capacitive level sensor is one of our most durable and reliable point level sensors. Compatible with coolants, the CAP-300 is the ideal OEM solution for power generation equipment, off-highway vehicles and cell phone tower generators and can be mounted in any position. With nearly zero maintenance, the sensor is small in size, tolerates coating and will remain reliable even in the standby mode. Compatible with temperatures up to 257°F (125°C) the capacitive based sensor is suited for the most challenging environments. Available with a variety of mounting types and electrical connections, the CAP-300 is the ideal solution for coolant monitoring. NOW! Available in 316L S/S.
  • Durable sealed design – IP67, IP6K9K
  • Developed for the most rugged coolant applications
  • Tolerates coolant coating
  • Small size – 2˝ (51 mm) long

The CAP-300 capacitive level sensor is one of our most durable and reliable point level sensors. Compatible with coolants, the CAP-300 is the ideal OEM solution for power generation equipment, off-highway vehicles and cell phone tower generators and can be mounted in any position. With nearly zero maintenance, the sensor is small in size, tolerates coating and will remain reliable even in the standby mode. Compatible with temperatures up to 257°F (125°C) the capacitive based sensor is suited for the most challenging environments. Available with a variety of mounting types and electrical connections, the CAP-300 is the ideal solution for coolant monitoring. NOW! Available in 316L S/S.

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number CAP-300 Series
Product Name Reliable Coolant Level Sensor
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Output Options AnalogVoltage
Unlock Full Specs
to access all available technical data

Similar Products

PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Wide Band Level Control “Pump Up” - OKC-2291 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Oil/Water Separator Level Monitor - 4100-OWS - Arjay Engineering
Specs
Device Classification Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details