Gems Sensors & Controls Capacitive Level Switch CAP-200 Series

Description
For Metallic and Non-Metallic Containers Food Grade Plastic Housing No Sensor Well Required RoHS Compliant The CAP-200 Series is easily threaded directly into 1/2"NPT fittings for an easy level sensing solution within a wide variety of metal and non-metal tanks. The highly accurate sensor is built from durable Delrin material, and is available in both aqueous and non-aqueous versions. The easy to calibrate sensor can be delivered with factory preset sensitivity for quick installation by OEM. The CAP-200 may also be used as a proximity sensor to detect the presence of solids such as paper or pulp. Applications: Waste Reagents Diluent Detergent/Wash Coolant Printing ink
Datasheet
Description
For Metallic and Non-Metallic Containers Food Grade Plastic Housing No Sensor Well Required RoHS Compliant The CAP-200 Series is easily threaded directly into 1/2"NPT fittings for an easy level sensing solution within a wide variety of metal and non-metal tanks. The highly accurate sensor is built from durable Delrin material, and is available in both aqueous and non-aqueous versions. The easy to calibrate sensor can be delivered with factory preset sensitivity for quick installation by OEM. The CAP-200 may also be used as a proximity sensor to detect the presence of solids such as paper or pulp. Applications: Waste Reagents Diluent Detergent/Wash Coolant Printing ink
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Level Switch - CAP-200 Series - Gems Sensors & Controls
Plainville, CT, USA
Capacitive Level Switch
CAP-200 Series
Capacitive Level Switch CAP-200 Series
For Metallic and Non-Metallic Containers Food Grade Plastic Housing No Sensor Well Required RoHS Compliant The CAP-200 Series is easily threaded directly into 1/2"NPT fittings for an easy level sensing solution within a wide variety of metal and non-metal tanks. The highly accurate sensor is built from durable Delrin material, and is available in both aqueous and non-aqueous versions. The easy to calibrate sensor can be delivered with factory preset sensitivity for quick installation by OEM. The CAP-200 may also be used as a proximity sensor to detect the presence of solids such as paper or pulp. Applications: Waste Reagents Diluent Detergent/Wash Coolant Printing ink
  • For Metallic and Non-Metallic Containers
  • Food Grade Plastic Housing
  • No Sensor Well Required
  • RoHS Compliant

The CAP-200 Series is easily threaded directly into 1/2"NPT fittings for an easy level sensing solution within a wide variety of metal and non-metal tanks. The highly accurate sensor is built from durable Delrin material, and is available in both aqueous and non-aqueous versions. The easy to calibrate sensor can be delivered with factory preset sensitivity for quick installation by OEM. The CAP-200 may also be used as a proximity sensor to detect the presence of solids such as paper or pulp.

Applications:

  • Waste
  • Reagents
  • Diluent
  • Detergent/Wash
  • Coolant
  • Printing ink
Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Level Sensors
Product Number CAP-200 Series
Product Name Capacitive Level Switch
Device Classification Sensor Only
Measuring Range 0.0 to 0.1180 inch (0.0 to 3 mm)
Media Type Liquid
Level Measurement Type Continuous Level
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 20015853-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
BL9000 Bubble Level Flow Sensor - BL9K - McCrometer, Inc.
Specs
Device Classification Sensor Only
Measuring Range 0.1181 to 138 inch (3 to 3500 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Mini Vibrating Rod 625 - CVR-625 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Float Switches - 1748426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Meter Technology Type Mechanical/magnetic Floats; Other (Such as tilt etc.)
View Details