SINGLE PRESET COUNTER, LED DISPLAY, 90/264 VAC, 5 DIGIT, 1/8 DIN SIZE. FREE 2 YEAR RADWELL WARRANTY
PRESET COUNT, SINGLE PRESET
TOTALIZING COUNTER; No. of Digits / Alpha:5; Digit Height:18mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C
| Radwell International | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters | Digital Counters |
| Product Number | 606647 | C628-70000 | 88F5919 |
| Product Name | Timer/Counter | VR Electronic Predetermining | Totalizing Counter; No. Of Digits / Alpha Veeder Root |
| Operating Temperature | 32 to 131 F (0 to 55 C) |