COUNTER, RATE/TOTAL, UNIVERSAL, 1/8-DIN, AC. FREE 2 YEAR RADWELL WARRANTY
RATE METER, 6-DIGIT, 90VAC TO 264VAC; No. of Digits / Alpha:6; Digit Height:18mm; Supply Voltage Min:90VAC; Supply Voltage Max:264VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C; Product Range:
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Counters | Digital Counters |
| Product Number | 622952 | 64M1449 |
| Product Name | Timer/Counter | Rate Meter, 6-Digit, 90Vac To 264Vac; No. Of Digits / Alpha Veeder Root |
| Operating Temperature | 32 to ? F (0 to ? C) |