Fluke Case; Tool Bag; Rugged Ballistic Cloth;Steel Reinforced Frame C550

Description
Analog Oscilloscope, +⁄- 400 V (Max.) Voltage Rating Tool Bag Features: Steel reinforced frame Rugged ballistic cloth with heavy duty hardware Large zippered storage compartment with 25 pockets Weather resistant Carry all your tools to the job One year warranty Rugged ballistic cloth with heavy duty hardware.
Description
Analog Oscilloscope, +⁄- 400 V (Max.) Voltage Rating Tool Bag Features: Steel reinforced frame Rugged ballistic cloth with heavy duty hardware Large zippered storage compartment with 25 pockets Weather resistant Carry all your tools to the job One year warranty Rugged ballistic cloth with heavy duty hardware.

Suppliers

Company
Product
Description
Supplier Links
Case; Tool Bag; Rugged Ballistic Cloth;Steel Reinforced Frame - 70145578 - Allied Electronics, Inc.
Fort Worth, TX, USA
Case; Tool Bag; Rugged Ballistic Cloth;Steel Reinforced Frame
70145578
Case; Tool Bag; Rugged Ballistic Cloth;Steel Reinforced Frame 70145578
Analog Oscilloscope, +⁄- 400 V (Max.) Voltage Rating Tool Bag Features: Steel reinforced frame Rugged ballistic cloth with heavy duty hardware Large zippered storage compartment with 25 pockets Weather resistant Carry all your tools to the job One year warranty Rugged ballistic cloth with heavy duty hardware.

Analog Oscilloscope, +⁄- 400 V (Max.) Voltage Rating
Tool Bag
Features:

  • Steel reinforced frame
  • Rugged ballistic cloth with heavy duty hardware
  • Large zippered storage compartment with 25 pockets
  • Weather resistant
  • Carry all your tools to the job
  • One year warranty
    Rugged ballistic cloth with heavy duty hardware.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70145578
Product Name Case; Tool Bag; Rugged Ballistic Cloth;Steel Reinforced Frame
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details