Veeder-Root Tachometer; No. Of Digits / Alpha Veeder Root C342-3464

Description
TACHOMETER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA
Datasheet
Description
TACHOMETER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tachometer; No. Of Digits / Alpha Veeder Root - 48F2155 - Newark, An Avnet Company
Chicago, IL, United States
Tachometer; No. Of Digits / Alpha Veeder Root
48F2155
Tachometer; No. Of Digits / Alpha Veeder Root 48F2155
TACHOMETER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA

TACHOMETER; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:-; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 48F2155
Product Name Tachometer; No. Of Digits / Alpha Veeder Root
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

MicroCount Series Counter - MicroCount II - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 2698525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No Reset
Display Type Wheels/Dial; Analogue
Number of Digits 7
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details