Veeder-Root Totalizing Counter; No. Of Digits / Alpha Veeder Root C342-0462

Description
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA
Datasheet
Description
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Totalizing Counter; No. Of Digits / Alpha Veeder Root - 01B2159 - Newark, An Avnet Company
Chicago, IL, United States
Totalizing Counter; No. Of Digits / Alpha Veeder Root
01B2159
Totalizing Counter; No. Of Digits / Alpha Veeder Root 01B2159
TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA

TOTALIZING COUNTER; No. of Digits / Alpha:8; Digit Height:7mm; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Panel Cutout Height:22mm; Panel Cutout Width:45mm; Operating Temperature Min:-10°C; Operating Temperature Max:50°C RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 01B2159
Product Name Totalizing Counter; No. Of Digits / Alpha Veeder Root
Operating Temperature 14 to 122 F (-10 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter with Ethernet Communication and Analog outputs for Totalizer 0-1 mA, 4-20 mA or 0-10V Analog Process Signals -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Count Totalizer
Signal Input Type Current
View Details
MicroCount Series Counter - MicroCount IIR - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
Counters - 8966967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details