Fluke Test Connector Adapters BP880

Description
BP880 BNC to Female Double Banana Plug
Request a Quote Datasheet
Description
BP880 BNC to Female Double Banana Plug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Connector Adapters - 8507723 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Connector Adapters
8507723
Test Connector Adapters 8507723
BP880 BNC to Female Double Banana Plug

BP880 BNC to Female Double Banana Plug

Supplier's Site
Between Series Adapters - BP880-ND - DigiKey
Thief River Falls, MN, United States
Between Series Adapters
BP880-ND
Between Series Adapters BP880-ND
Adapter Connector BNC Female To Banana Plug, Double, Stackable

Adapter Connector BNC Female To Banana Plug, Double, Stackable

Buy Now Datasheet
Adapter, 1 X Bnc Jack-2 X Banana Plug; Inter Series Connector A Fluke - 19K1285 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 1 X Bnc Jack-2 X Banana Plug; Inter Series Connector A Fluke
19K1285
Adapter, 1 X Bnc Jack-2 X Banana Plug; Inter Series Connector A Fluke 19K1285
ADAPTER, 1 X BNC JACK-2 X BANANA PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions ; Convert From Gender:Receptacle; Inter Series Connector B:Banana; Convert To Positions:2Positions ; Convert To Gender:Plug RoHS Compliant: NA

ADAPTER, 1 X BNC JACK-2 X BANANA PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions; Convert From Gender:Receptacle; Inter Series Connector B:Banana; Convert To Positions:2Positions; Convert To Gender:Plug RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 8507723 BP880-ND 19K1285
Product Name Test Connector Adapters Between Series Adapters Adapter, 1 X Bnc Jack-2 X Banana Plug; Inter Series Connector A Fluke
Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 4 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Inline Jack - 190524 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details