Fluke Battery BP7235

Description
BATTERY PACK, NIMH, USE WITH 700 OR 740 SERIES DOCUMENTING PROCESS CALIBRATORS. FREE 2 YEAR RADWELL WARRANTY
Description
BATTERY PACK, NIMH, USE WITH 700 OR 740 SERIES DOCUMENTING PROCESS CALIBRATORS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Battery - 4511191 - Radwell International
Willingboro, NJ, United States
Battery
4511191
Battery 4511191
BATTERY PACK, NIMH, USE WITH 700 OR 740 SERIES DOCUMENTING PROCESS CALIBRATORS. FREE 2 YEAR RADWELL WARRANTY

BATTERY PACK, NIMH, USE WITH 700 OR 740 SERIES DOCUMENTING PROCESS CALIBRATORS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
NIMH BATTERY PACK - 70145732 - Allied Electronics, Inc.
Fort Worth, TX, USA
NIMH BATTERY PACK
70145732
NIMH BATTERY PACK 70145732
Ni-MH Battery Pack Description: 7.2V 3500 mA-hour rechargeable Ni-MH battery pack. Application: Provides typical 16-hour battery life when used in 700 or 740 Calibrator. Included: One battery pack. Material: Six 1.2V dc Ni-MH cells in custom-molded ABS/PC-blend case. Application: 7.1" × 2.2" × .9" (150 mm × 56 mm × 22 mm) Dimensions: 7.1" × 2.2" × .9" (150 mm × 56 mm × 22 mm) Weight: 11 oz/310g Warranty: One year

Ni-MH Battery Pack

  • Description: 7.2V 3500 mA-hour rechargeable Ni-MH battery pack.
  • Application: Provides typical 16-hour battery life when used in 700 or 740 Calibrator.
  • Included: One battery pack.
  • Material: Six 1.2V dc Ni-MH cells in custom-molded ABS/PC-blend case.
  • Application: 7.1" × 2.2" × .9" (150 mm × 56 mm × 22 mm)
  • Dimensions: 7.1" × 2.2" × .9" (150 mm × 56 mm × 22 mm)
  • Weight: 11 oz/310g
  • Warranty: One year
Supplier's Site

Technical Specifications

  Radwell International Allied Electronics, Inc.
Product Category Batteries Batteries
Product Number 4511191 70145732
Product Name Battery NIMH BATTERY PACK
Secondary Batteries Nickel-metal Hydride
Unlock Full Specs
to access all available technical data

Similar Products

CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Button Batteries - 2391431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Batteries Lithium / Manganese Dioxide
Secondary Batteries Lithium / Manganese Dioxide
Specialty Cells Coin Cell or Button Cell
View Details