Superior Electric Binding Post, 30A, #8-32, Stud, White; Product Range Superior Electric BP31WT-1 PKG

Description
BINDING POST, 30A, #8-32, STUD, WHITE; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Colour:White RoHS Compliant: Yes
Description
BINDING POST, 30A, #8-32, STUD, WHITE; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Colour:White RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #8-32, Stud, White; Product Range Superior Electric - 35F3013 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #8-32, Stud, White; Product Range Superior Electric
35F3013
Binding Post, 30A, #8-32, Stud, White; Product Range Superior Electric 35F3013
BINDING POST, 30A, #8-32, STUD, WHITE; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Colour:White RoHS Compliant: Yes

BINDING POST, 30A, #8-32, STUD, WHITE; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass; Colour:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35F3013
Product Name Binding Post, 30A, #8-32, Stud, White; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Adapters - ABD.00.250.NTM-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Mounting Panel Mount
View Details
4 suppliers
Coaxial Adapters - NAEE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Multi-pin plug socket - NECA-S1G9-P9-MP5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers