Superior Electric Binding Post, 30A, #8-32, Stud, Blue; Product Range Superior Electric BP31-10BL

Description
BINDING POST, 30A, #8-32, STUD, BLUE; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Colour:Blue
Datasheet
Description
BINDING POST, 30A, #8-32, STUD, BLUE; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Colour:Blue
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #8-32, Stud, Blue; Product Range Superior Electric - 47M1203 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #8-32, Stud, Blue; Product Range Superior Electric
47M1203
Binding Post, 30A, #8-32, Stud, Blue; Product Range Superior Electric 47M1203
BINDING POST, 30A, #8-32, STUD, BLUE; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Colour:Blue

BINDING POST, 30A, #8-32, STUD, BLUE; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Colour:Blue

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47M1203
Product Name Binding Post, 30A, #8-32, Stud, Blue; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Channel Connectors - NC-8-MA-086-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
View Details
Plug/Receptacle - 45080336 - Radwell International
Specs
Gender Male / Plug
Voltage Rating 36 volts
View Details