Superior Electric Binding Post, 30A, #10-32, Stud; Product Range Superior Electric BP30GP10

Description
BINDING POST, 30A, #10-32, STUD; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 30A, #10-32, STUD; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #10-32, Stud; Product Range Superior Electric - 90F8701 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #10-32, Stud; Product Range Superior Electric
90F8701
Binding Post, 30A, #10-32, Stud; Product Range Superior Electric 90F8701
BINDING POST, 30A, #10-32, STUD; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, #10-32, STUD; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 90F8701
Product Name Binding Post, 30A, #10-32, Stud; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
TNC Male Connector - SALE-8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details