Superior Electric Binding Post, 30A, #8-32, Stud, Green; Product Range Superior Electric BP30GN

Description
BINDING POST, 30A, #8-32, STUD, GREEN; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 30A, #8-32, STUD, GREEN; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #8-32, Stud, Green; Product Range Superior Electric - 35F3011 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #8-32, Stud, Green; Product Range Superior Electric
35F3011
Binding Post, 30A, #8-32, Stud, Green; Product Range Superior Electric 35F3011
BINDING POST, 30A, #8-32, STUD, GREEN; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, #8-32, STUD, GREEN; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 26020984 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
26020984
Connector/Terminal/Pin 26020984
BINDING POST, 30A, #8-32, STUD, GREEN, PRODUCT RANGE:BP30 SERIES, CURRENT RATING:30A, VOLTAGE RATING:1KV, CONTACT PLATING:GOLD PLATED CONTACTS, CONNECTOR MOUNTING:PANEL MOUNT, CONNECTOR COLOUR:GREEN, CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

BINDING POST, 30A, #8-32, STUD, GREEN, PRODUCT RANGE:BP30 SERIES, CURRENT RATING:30A, VOLTAGE RATING:1KV, CONTACT PLATING:GOLD PLATED CONTACTS, CONNECTOR MOUNTING:PANEL MOUNT, CONNECTOR COLOUR:GREEN, CONTACT MATERIAL:BRASS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 35F3011 26020984
Product Name Binding Post, 30A, #8-32, Stud, Green; Product Range Superior Electric Connector/Terminal/Pin
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Male -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details