Superior Electric Binding Post, 30A, #8-32, Stud, Blue; Product Range Superior Electric BP30BL

Description
BINDING POST, 30A, #8-32, STUD, BLUE; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Colour:BlueRoHS Compliant: Yes
Datasheet
Description
BINDING POST, 30A, #8-32, STUD, BLUE; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Colour:BlueRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #8-32, Stud, Blue; Product Range Superior Electric - 35F3009 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #8-32, Stud, Blue; Product Range Superior Electric
35F3009
Binding Post, 30A, #8-32, Stud, Blue; Product Range Superior Electric 35F3009
BINDING POST, 30A, #8-32, STUD, BLUE; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Colour:BlueRoHS Compliant: Yes

BINDING POST, 30A, #8-32, STUD, BLUE; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Blue; Contact Material:Brass; Colour:BlueRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35F3009
Product Name Binding Post, 30A, #8-32, Stud, Blue; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-412-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
ZS4000-2108 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details