Superior Electric Binding Post, 30A, #8-32, Stud, Black; Product Range Superior Electric BP30B

Description
BINDING POST, 30A, #8-32, STUD, BLACK; Product Range:5-WAY Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 30A, #8-32, STUD, BLACK; Product Range:5-WAY Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #8-32, Stud, Black; Product Range Superior Electric - 35F3008 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #8-32, Stud, Black; Product Range Superior Electric
35F3008
Binding Post, 30A, #8-32, Stud, Black; Product Range Superior Electric 35F3008
BINDING POST, 30A, #8-32, STUD, BLACK; Product Range:5-WAY Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, #8-32, STUD, BLACK; Product Range:5-WAY Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35F3008
Product Name Binding Post, 30A, #8-32, Stud, Black; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.3mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Right Angle
Termination Through Hole
View Details
Alligator Clip, Uninsulated - 9270 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details