Superior Electric Binding Post, Double; Larger Stud Nut; 30 A; 1000 V; Nickel Plated Brass; Hex BP30-2BR10N-1 PKG

Description
30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in standard, miniature and 10-32 stud styles. Insulating parts black only. Types listed have gold plated, nickel plated, and tin plated brass current carrying parts. Custom color ring double assembly types are also available. All parts meet NAFTA requirements.
Description
30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in standard, miniature and 10-32 stud styles. Insulating parts black only. Types listed have gold plated, nickel plated, and tin plated brass current carrying parts. Custom color ring double assembly types are also available. All parts meet NAFTA requirements.

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Double; Larger Stud Nut; 30 A; 1000 V; Nickel Plated Brass; Hex - 70120694 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post, Double; Larger Stud Nut; 30 A; 1000 V; Nickel Plated Brass; Hex
70120694
Binding Post, Double; Larger Stud Nut; 30 A; 1000 V; Nickel Plated Brass; Hex 70120694
30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in standard, miniature and 10-32 stud styles. Insulating parts black only. Types listed have gold plated, nickel plated, and tin plated brass current carrying parts. Custom color ring double assembly types are also available. All parts meet NAFTA requirements.

30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts
Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in standard, miniature and 10-32 stud styles. Insulating parts black only. Types listed have gold plated, nickel plated, and tin plated brass current carrying parts. Custom color ring double assembly types are also available. All parts meet NAFTA requirements.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70120694
Product Name Binding Post, Double; Larger Stud Nut; 30 A; 1000 V; Nickel Plated Brass; Hex
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male to Double Binding Post, Adapter - 9410 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details