Superior Electric Binding Post, 30A, #10-32 Stud Black Red; Product Range Superior Electric BP30-2BR10-B PKG

Description
BINDING POST, 30A, #10-32 STUD BLACK RED; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, 30A, #10-32 STUD BLACK RED; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #10-32 Stud Black Red; Product Range Superior Electric - 87F3424 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #10-32 Stud Black Red; Product Range Superior Electric
87F3424
Binding Post, 30A, #10-32 Stud Black Red; Product Range Superior Electric 87F3424
BINDING POST, 30A, #10-32 STUD BLACK RED; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, #10-32 STUD BLACK RED; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Binding Post; 30 A (Max.); 1000 V; Plastic; Black and Red; 0.098 in.; 1.41 in. - 70121012 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post; 30 A (Max.); 1000 V; Plastic; Black and Red; 0.098 in.; 1.41 in.
70121012
Binding Post; 30 A (Max.); 1000 V; Plastic; Black and Red; 0.098 in.; 1.41 in. 70121012
5-Way® Binding Post, 30 A Current Rating, 1000 V Voltage Rating UL Recognized standard Binding post insulation material plastic.

5-Way® Binding Post, 30 A Current Rating, 1000 V Voltage Rating

  • UL Recognized standard
    Binding post insulation material plastic.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 87F3424 70121012
Product Name Binding Post, 30A, #10-32 Stud Black Red; Product Range Superior Electric Binding Post; 30 A (Max.); 1000 V; Plastic; Black and Red; 0.098 in.; 1.41 in.
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 461-1213-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers
BPC Series: Hermetic Backpotted Connector -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
SMA Male Το N Male RF Adapter - ET-SMS-NMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers