Superior Electric Binding Post, Double; Larger Stud Nut; 30 A; 1000 V; Gold Plated Brass; Hex BP30-2BR10-1 PKG

Description
30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in standard, miniature and 10-32 stud styles. Insulating parts black only. Types listed have gold plated, nickel plated, and tin plated brass current carrying parts. Custom color ring double assembly types are also available. All parts meet NAFTA requirements.
Description
30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in standard, miniature and 10-32 stud styles. Insulating parts black only. Types listed have gold plated, nickel plated, and tin plated brass current carrying parts. Custom color ring double assembly types are also available. All parts meet NAFTA requirements.

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Double; Larger Stud Nut; 30 A; 1000 V; Gold Plated Brass; Hex - 70121048 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post, Double; Larger Stud Nut; 30 A; 1000 V; Gold Plated Brass; Hex
70121048
Binding Post, Double; Larger Stud Nut; 30 A; 1000 V; Gold Plated Brass; Hex 70121048
30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in standard, miniature and 10-32 stud styles. Insulating parts black only. Types listed have gold plated, nickel plated, and tin plated brass current carrying parts. Custom color ring double assembly types are also available. All parts meet NAFTA requirements.

30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts
Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in standard, miniature and 10-32 stud styles. Insulating parts black only. Types listed have gold plated, nickel plated, and tin plated brass current carrying parts. Custom color ring double assembly types are also available. All parts meet NAFTA requirements.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70121048
Product Name Binding Post, Double; Larger Stud Nut; 30 A; 1000 V; Gold Plated Brass; Hex
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Connector/Terminal/Pin - 15726529 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Geometry Straight
View Details
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers