Superior Electric Binding Post, Double; Standard Stud Nut; 30 A; 1000 V; Gold Plated Brass; Hex BP30-2BR-1 PKG

Description
30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in standard, miniature and 10-32 stud styles. Insulating parts black only. Types listed have gold plated, nickel plated, and tin plated brass current carrying parts. Custom color ring double assembly types are also available. All parts meet NAFTA requirements.
Description
30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in standard, miniature and 10-32 stud styles. Insulating parts black only. Types listed have gold plated, nickel plated, and tin plated brass current carrying parts. Custom color ring double assembly types are also available. All parts meet NAFTA requirements.

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Double; Standard Stud Nut; 30 A; 1000 V; Gold Plated Brass; Hex - 70120889 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding Post, Double; Standard Stud Nut; 30 A; 1000 V; Gold Plated Brass; Hex
70120889
Binding Post, Double; Standard Stud Nut; 30 A; 1000 V; Gold Plated Brass; Hex 70120889
30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in standard, miniature and 10-32 stud styles. Insulating parts black only. Types listed have gold plated, nickel plated, and tin plated brass current carrying parts. Custom color ring double assembly types are also available. All parts meet NAFTA requirements.

30 A, 1000 V, UL Recognized, Double Assembly 5-Way® Binding Posts
Double assembly types provide fast, accurate 3⁄4 inch (19 mm) center mounting. Current ratings and basic dimensions same as single types. Available in red/red, black/black, and red/black thumbnut color choices in standard, miniature and 10-32 stud styles. Insulating parts black only. Types listed have gold plated, nickel plated, and tin plated brass current carrying parts. Custom color ring double assembly types are also available. All parts meet NAFTA requirements.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70120889
Product Name Binding Post, Double; Standard Stud Nut; 30 A; 1000 V; Gold Plated Brass; Hex
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motorola Type Phono & Co-ax Plug - 416 - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Headers, Plugs and Sockets - 1920-1328-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
2 suppliers
Circular Connector Assemblies - 1124-CRB.H26.GLW.C72G-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
3 suppliers