Superior Electric Binding Post, Socket, 30A, Stud/turret, Black; Product Range Superior Electric BP30-2BBN-1 PKG

Description
BINDING POST, SOCKET, 30A, STUD/TURRET, BLACK; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, SOCKET, 30A, STUD/TURRET, BLACK; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Socket, 30A, Stud/turret, Black; Product Range Superior Electric - 35K6459 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Socket, 30A, Stud/turret, Black; Product Range Superior Electric
35K6459
Binding Post, Socket, 30A, Stud/turret, Black; Product Range Superior Electric 35K6459
BINDING POST, SOCKET, 30A, STUD/TURRET, BLACK; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, SOCKET, 30A, STUD/TURRET, BLACK; Product Range:-; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35K6459
Product Name Binding Post, Socket, 30A, Stud/turret, Black; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22008-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Angled plug socket - PEV-1/4-WD-LED-24 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 15 to 30 volts
View Details
2 suppliers
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details