BINDING POST, 30A, #10-32, STUD, YELLOW; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Yellow; Contact Material:Brass RoHS Compliant: Yes
30 A, 1000 V, #10-32 Thread, UL Recognized, Larger Stud Single Assembly 5-Way® Binding Posts
Types prefixed BP21 are miniature size rated 15 A; all others are standard sized rated 30 A. All are rated for 1000 V working. Types listed have gold plated, nickel plated and tin plated brass current carrying parts and nylon plastic insulating parts. All parts meet NAFTA requirements.
Binding posts have positive-stop captive thumbnuts that allow space to make connections yet reduce the likelihood of accidentally contacting current carrying parts.
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 01C8367 | 70120883 |
| Product Name | Binding Post, 30A, #10-32, Stud, Yellow; Product Range Superior Electric | Binding Post, Single; Larger Stud Nut; 30 A; 1000 V; Gold Plated Brass; Yellow |
| Mounting | Panel Mount |