Superior Electric Binding Post, Brass, Red, 30A, 1Kv; Product Range Superior Electric BP30-10R

Description
BINDING POST, BRASS, RED, 30A, 1KV; Product Range:5-WAY Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, BRASS, RED, 30A, 1KV; Product Range:5-WAY Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Brass, Red, 30A, 1Kv; Product Range Superior Electric - 70B8270 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Brass, Red, 30A, 1Kv; Product Range Superior Electric
70B8270
Binding Post, Brass, Red, 30A, 1Kv; Product Range Superior Electric 70B8270
BINDING POST, BRASS, RED, 30A, 1KV; Product Range:5-WAY Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, BRASS, RED, 30A, 1KV; Product Range:5-WAY Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 70B8270
Product Name Binding Post, Brass, Red, 30A, 1Kv; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7821B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details