Superior Electric Binding Post, 30A, #10-32, Stud, Green; Product Range Superior Electric BP30-10GN-B PKG

Description
BINDING POST, 30A, #10-32, STUD, GREEN; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 30A, #10-32, STUD, GREEN; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #10-32, Stud, Green; Product Range Superior Electric - 01C8365 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #10-32, Stud, Green; Product Range Superior Electric
01C8365
Binding Post, 30A, #10-32, Stud, Green; Product Range Superior Electric 01C8365
BINDING POST, 30A, #10-32, STUD, GREEN; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, #10-32, STUD, GREEN; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Green; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01C8365
Product Name Binding Post, 30A, #10-32, Stud, Green; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

SMB (F) R/A Connector for RG316 Cable - ET-SBFRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Right Angle
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-1431-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
3 suppliers