Superior Electric Binding Post, 30A, #10-32, Stud, White; Product Range Superior Electric BP30-10-WT

Description
BINDING POST, 30A, #10-32, STUD, WHITE; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 30A, #10-32, STUD, WHITE; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 30A, #10-32, Stud, White; Product Range Superior Electric - 01C8366 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #10-32, Stud, White; Product Range Superior Electric
01C8366
Binding Post, 30A, #10-32, Stud, White; Product Range Superior Electric 01C8366
BINDING POST, 30A, #10-32, STUD, WHITE; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, 30A, #10-32, STUD, WHITE; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:White; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01C8366
Product Name Binding Post, 30A, #10-32, Stud, White; Product Range Superior Electric
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details