BINDING POST, 30A, #10-32, STUD, BLACK; Product Range:BP30 Series; Current Rating:30A; Voltage Rating:1kV; Contact Plating:Gold Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 94F301 |
| Product Name | Binding Post, 30A, #10-32, Stud, Black; Product Range Superior Electric |
| Mounting | Panel Mount |